Precision Cutting Tools, Inc. 3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH 0314T00605004.1

Description
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH
Datasheet
Description
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH - 0314T00605004.1 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH
0314T00605004.1
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH 0314T00605004.1
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH

3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T00605004.1
Product Name 3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 3F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Wood Spade Bit - 34A-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
3/8 X 3/8 X 1 X 4 - 2F RH BALL END CARBIDE - 0235T00610004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details