WALSIN TECHNOLOGY CORP.
WR02X2702FAL -- CHIP RESISTOR - SURFACE MOUNT
Walsin Technology Corp.
Chip Resistor - Surface Mount
WR02X2702FAL
Description
RES 27K OHM 1% 0201
Description
RES 27K OHM 1% 0201
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
WR02X2702FAL |
|
Product Name
|
Chip Resistor - Surface Mount |
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Category / Application
High Voltage Resistor
Technology / Construction
Thick Film (Chip); Thick Film
Chip Resistor Package Size
0805
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details