Walsin Technology Corp. Fixed Inductors WLFM201209M2R2PC

Description
2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLFM201209M2R2PCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLFM201209M2R2PCDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLFM201209M2R2PCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Multilayer Inductor 900mA 170mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLFM201209M2R2PCCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details