Walsin Technology Corp. Fixed Inductors WLCM1005Z0J33NTB

Description
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLCM1005Z0J33NTBDKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLCM1005Z0J33NTBTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 1292-WLCM1005Z0J33NTBCT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLCM1005Z0J33NTBDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers