Walsin Technology Corp. Attenuators WA04P010XCTL

Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1292-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1057-2-ND
Attenuators 1292-1057-2-ND
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1292-1057-2-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details