Walsin Technology Corp. Attenuators WA04P008XCTL

Description
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1292-1055-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1055-2-ND
Attenuators 1292-1055-2-ND
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1055-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1055-1-ND
Attenuators 1292-1055-1-ND
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1055-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1055-6-ND
Attenuators 1292-1055-6-ND
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1292-1055-2-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3513TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details