Walsin Technology Corp. Attenuators WA04P006XCTL

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1292-1053-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1053-6-ND
Attenuators 1292-1053-6-ND
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1053-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1053-1-ND
Attenuators 1292-1053-1-ND
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1053-2-ND
Attenuators 1292-1053-2-ND
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1292-1053-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details