Walsin Technology Corp. 50OHM Attenuator WA04P005XBTL

Description
RF ATTENUATOR 5DB 50OHM 0404 Product overview: WA04P005XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P005XBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 5DB 50OHM 0404 Product overview: WA04P005XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P005XBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-WA04P005XBTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-WA04P005XBTL
50OHM Attenuator 852-WA04P005XBTL
RF ATTENUATOR 5DB 50OHM 0404 Product overview: WA04P005XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P005XBTL can be used for catalog matching and distributor lookup.

RF ATTENUATOR 5DB 50OHM 0404 Product overview: WA04P005XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P005XBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1292-1052-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1052-6-ND
Attenuators 1292-1052-6-ND
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1052-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1052-2-ND
Attenuators 1292-1052-2-ND
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1052-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1052-1-ND
Attenuators 1292-1052-1-ND
RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 5dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
ATTENUATOR 5DB 50 OHM 0404 - 883-WA04P005XBTL - Utmel Electronic Limited
Hong Kong, China
ATTENUATOR 5DB 50 OHM 0404
883-WA04P005XBTL
ATTENUATOR 5DB 50 OHM 0404 883-WA04P005XBTL
ATTENUATOR 5DB 50 OHM 0404

ATTENUATOR 5DB 50 OHM 0404

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-WA04P005XBTL 1292-1052-6-ND 883-WA04P005XBTL
Product Name 50OHM Attenuator Attenuators ATTENUATOR 5DB 50 OHM 0404
Frequency 0.0 to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-1000-18000-127-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers