Walsin Technology Corp. 50OHM Attenuator WA04P003XBTL

Description
RF ATTENUATOR 3DB 50OHM 0404 Product overview: WA04P003XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P003XBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 3DB 50OHM 0404 Product overview: WA04P003XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P003XBTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-WA04P003XBTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-WA04P003XBTL
50OHM Attenuator 852-WA04P003XBTL
RF ATTENUATOR 3DB 50OHM 0404 Product overview: WA04P003XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P003XBTL can be used for catalog matching and distributor lookup.

RF ATTENUATOR 3DB 50OHM 0404 Product overview: WA04P003XBTL from Walsin Technology is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-WA04P003XBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1292-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1050-6-ND
Attenuators 1292-1050-6-ND
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1050-1-ND
Attenuators 1292-1050-1-ND
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet
Attenuators - 1292-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1292-1050-2-ND
Attenuators 1292-1050-2-ND
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-WA04P003XBTL 1292-1050-6-ND
Product Name 50OHM Attenuator Attenuators
Frequency 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S7W2+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details