2.448GHz Center Frequency Band Pass RF Filter (Radio Frequency) 72MHz Bandwidth 1.35dB 0805 (2012 Metric), 4 PC Pad
2.448GHz Center Frequency Band Pass RF Filter (Radio Frequency) 72MHz Bandwidth 1.35dB 0805 (2012 Metric), 4 PC Pad
2.448GHz Center Frequency Band Pass RF Filter (Radio Frequency) 72MHz Bandwidth 1.35dB 0805 (2012 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 1292-1111-6-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 2448 MHz |