Walsin Technology Corp. RF Filters RFBPF1606K16T

Description
Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1292-1651-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1292-1651-1-ND
RF Filters 1292-1651-1-ND
Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 0603 (1608 Metric), 3 PC Pad

Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.6dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters RFBPF1606K16T
RF FILTER BAND PASS 5GHZ ISM

RF FILTER BAND PASS 5GHZ ISM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1292-1651-1-ND RFBPF1606K16T
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2733220 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 7000 MHz
View Details
2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details