Walsin Technology Corp. RF Filters RFBPB2012090AM1T61

Description
RF FILTER BALANCE 2.45GHZ 0805
Datasheet
Description
RF FILTER BALANCE 2.45GHZ 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FILTER BALANCE 2.45GHZ 0805

RF FILTER BALANCE 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters
Product Number RFBPB2012090AM1T61
Product Name RF Filters
Filter Type Balance
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673G - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Bandwidth 1.40E6 to 2.50E6 kHz
View Details
MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter - MFLP-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 6150 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details