Ignion RF Antennas NN01-107

Description
4.05GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz 3.5dBi Solder Surface Mount
Datasheet
Description
4.05GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz 3.5dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN01-107
RF Antennas NN01-107
4.05GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz 3.5dBi Solder Surface Mount

4.05GHz UWB Chip RF Antenna 3.1GHz ~ 5GHz 3.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NN01-107
Product Name RF Antennas
Applications UWB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
GSM 3dBi Helical R/A Spring Antenna - ET-GSCARA-SH - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details