Walsin Technology Corp. Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Walsin RD21B473K101A5HAND

Description
CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF; Voltage Rating:100V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF; Voltage Rating:100V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Walsin - 91Y6958 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Walsin
91Y6958
Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Walsin 91Y6958
CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF; Voltage Rating:100V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X7R; Capacitance:47000pF; Voltage Rating:100V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6958
Product Name Cap, 0.047Μf, 100V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers