Walsin Technology Corp. Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Walsin RD20N471J500A5HAND

Description
CAP, 470PF, 50V, 5%, C0G/NP0; Capacitance:470pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 470PF, 50V, 5%, C0G/NP0; Capacitance:470pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Walsin - 91Y6948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Walsin
91Y6948
Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Walsin 91Y6948
CAP, 470PF, 50V, 5%, C0G/NP0; Capacitance:470pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 470PF, 50V, 5%, C0G/NP0; Capacitance:470pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6948
Product Name Cap, 470Pf, 50V, 5%, C0G/np0; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details