Walsin Technology Corp. Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Walsin RD20B103K101A5HAND

Description
CAP, 0.01µF, 100V, 10%, X7R; Capacitance:10000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 100V, 10%, X7R; Capacitance:10000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Walsin - 91Y6928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Walsin
91Y6928
Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Walsin 91Y6928
CAP, 0.01µF, 100V, 10%, X7R; Capacitance:10000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R; Capacitance:10000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6928
Product Name Cap, 0.01Μf, 100V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details