RES 100 OHM 1% 1/8W 0603
RES 100 OHM 1% 1/8W 0603 Product overview: MR06X1000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MR06X1000FTL can be used for catalog matching and distributor lookup.
RES, 100R, 1%, 0.125W, 0603, THICK FILM ROHS COMPLIANT: YES
RES 100 OHM 1% 1/8W 0603
Resistors - Chip Resistor - Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-MR06X1000FTLTR-ND | 52-MR06X1000FTL | 34AK2627 | MR06X1000FTL | MR06X1000FTL |
| Product Name | Chip Resistor - Surface Mount | 100 OHM 8W Resistor | Res, 100R, 1%, 0.125W, 0603, Thick Film Rohs Compliant Walsin | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603 | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |