Walsin Technology Corp. Ceramic Capacitors 1206X685M100CT

Description
6.8µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206X685M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206X685M100CTTR-ND
Ceramic Capacitors 1292-1206X685M100CTTR-ND
6.8µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

6.8µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206X685M100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206X685M100CT
Ceramic Capacitors 1206X685M100CT
MLCC 6.8UF 10V X5R 1206

MLCC 6.8UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-1206X685M100CTTR-ND 1206X685M100CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 2002-104MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details