Walsin Technology Corp. Ceramic Capacitors 1206N1R8B101CT

Description
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206N1R8B101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206N1R8B101CTTR-ND
Ceramic Capacitors 1292-1206N1R8B101CTTR-ND
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1206N1R8B101CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers