Walsin Technology Corp. Ceramic Capacitors 1206B823K101CT

Description
0.082µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1206B823K101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1206B823K101CTTR-ND
Ceramic Capacitors 1292-1206B823K101CTTR-ND
0.082µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.082µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-1206B823K101CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details