Walsin Technology Corp. Ceramic Capacitors 0805B103K251CT

Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1562-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1562-2-ND
Ceramic Capacitors 1292-1562-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1562-1-ND
Ceramic Capacitors 1292-1562-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1562-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1562-6-ND
Ceramic Capacitors 1292-1562-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 250V Capacitor
60-0805B103K251CT
10000PF 250V Capacitor 60-0805B103K251CT
CAP CER 10000PF 250V X7R 0805 Product overview: 0805B103K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B103K251CT can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R 0805 Product overview: 0805B103K251CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B103K251CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805B103K251CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805B103K251CT
Ceramic Capacitors 0805B103K251CT
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1562-2-ND 1292-1562-6-ND 60-0805B103K251CT 0805B103K251CT
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details