1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 1000PF 100V X7R 0805 Product overview: 0805B102K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805B102K101CT can be used for catalog matching and distributor lookup.
CAP CER 1000PF 100V X7R 0805
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1557-2-ND | 1292-1557-6-ND | 60-0805B102K101CT | 0805B102K101CT | 58Y7811 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1000PF 100V Capacitor | Ceramic Capacitors | Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |