Walsin Technology Corp. Ceramic Capacitors 0603X106M100CT

Description
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603X106M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X106M100CTTR-ND
Ceramic Capacitors 1292-0603X106M100CTTR-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X106M100CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X106M100CT-ND
Ceramic Capacitors 1292-0603X106M100CT-ND
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1292-0603X106M100CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X106M100CTDKR-ND
Ceramic Capacitors 1292-0603X106M100CTDKR-ND
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Buy Now Datasheet
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6328
Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6328
CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0603X106M100CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603X106M100CT
Ceramic Capacitors 0603X106M100CT
MLCC 10UF 10V X5R 0603

MLCC 10UF 10V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603X106M100CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603X106M100CT
10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603X106M100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603X106M100CT
Capacitors - Ceramic Capacitors 0603X106M100CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603X106M100CTTR-ND 1292-0603X106M100CTDKR-ND 50AJ6328 0603X106M100CT 0603X106M100CT 0603X106M100CT
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0603 Rohs Compliant Walsin Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers