Walsin Technology Corp. Ceramic Capacitors 0603N471J250CT

Description
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N471J250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N471J250CTTR-ND
Ceramic Capacitors 1292-0603N471J250CTTR-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 470pF 25V C0G 5% Pad SMD 0603 125°C T/R - 883-0603N471J250CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 470pF 25V C0G 5% Pad SMD 0603 125°C T/R
883-0603N471J250CT
Cap Ceramic 470pF 25V C0G 5% Pad SMD 0603 125°C T/R 883-0603N471J250CT
Cap Ceramic 470pF 25V C0G 5% Pad SMD 0603 125°C T/R

Cap Ceramic 470pF 25V C0G 5% Pad SMD 0603 125°C T/R

Supplier's Site
Ceramic Capacitors - 0603N471J250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N471J250CT
Ceramic Capacitors 0603N471J250CT
MLCC 470PF 25V NPO 0603

MLCC 470PF 25V NPO 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603N471J250CTTR-ND 883-0603N471J250CT 0603N471J250CT
Product Name Ceramic Capacitors Cap Ceramic 470pF 25V C0G 5% Pad SMD 0603 125°C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers