39pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
39pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
39pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100V 39pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Chip Capacitor 0603 MLCC NPO 39 pF+/- 5% 100 V T&R GP
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1523-2-ND | 1292-1523-6-ND | 0603N390J101CT | 883-0603N390J101CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Chip Capacitor 0603 MLCC NPO 39 pF+/- 5% 100 V T&R GP |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |