The Walsin 24pF, 50V, 5% C0G/NP0 capacitor is a multilayer ceramic capacitor (MLCC) in a 0603 case size (1608 metric). It features a capacitance of 24 picofarads and a voltage rating of 50 volts, with a tolerance of ±5%. The C0G/NP0 dielectric characteristic ensures high stability and low loss, making it suitable for applications requiring precise capacitance values. This capacitor is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is designed for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The product is suitable for surface mount technology (SMT) and is compatible with both lead-free and lead-containing solder processes.
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
24pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 24PF, 50V, 5%, C0G/NP0, 0603; Capacitance:24pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP CER 24PF 50V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1508-1-ND | 1292-1508-6-ND | 77Y8138 | 0603N240J500CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 24Pf, 50V, 5%, C0G/np0, 0603; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |