220pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 220PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC 220PF 50V NPO 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603N221F500CTTR-ND | 50AJ6320 | 0603N221F500CT |
| Product Name | Ceramic Capacitors | Cap, 220Pf, 50V, Mlcc, 0603 Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |