Walsin Technology Corp. Ceramic Capacitors 0603N1R8C500CT

Description
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N1R8C500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N1R8C500CTTR-ND
Ceramic Capacitors 1292-0603N1R8C500CTTR-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603N1R8C500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603N1R8C500CT
Capacitors - Ceramic Capacitors 0603N1R8C500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin - 78Y5267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
78Y5267
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin 78Y5267
CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin - 77Y8131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
77Y8131
Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin 77Y8131
CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 1.8PF, 50V, C0G/NP0, 0603, REEL; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603N1R8C500CTTR-ND 0603N1R8C500CT 78Y5267
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1.8Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details