180pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Cap Ceramic 180pF 100V C0G 5% Pad SMD 0603 125°C T/R
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1292-0603N181J101CTTR-ND | 883-0603N181J101CT |
| Product Name | Ceramic Capacitors | Cap Ceramic 180pF 100V C0G 5% Pad SMD 0603 125°C T/R |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | C0G |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |