CAP, 0.33µF, 25V, 20%, Y5V, 0603, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
CAP, 0.33µF, 25V, 20%, Y5V, 0603, REEL; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 77Y8120 |
| Product Name | Cap, 0.33Μf, 25V, 20%, Y5V, 0603, Reel; Capacitance Walsin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to ? C (-13 to ? F) |
| Capacitance Range | 0.3300 microF |