Walsin Technology Corp. Ceramic Capacitors 0603B823K500CT

Description
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1466-2-ND
Ceramic Capacitors 1292-1466-2-ND
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1466-1-ND
Ceramic Capacitors 1292-1466-1-ND
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1466-6-ND
Ceramic Capacitors 1292-1466-6-ND
0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.082µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B823K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B823K500CT
Ceramic Capacitors 0603B823K500CT
CAP CER 0.082UF 50V X7R 0603

CAP CER 0.082UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 78Y5245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
78Y5245
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 78Y5245
CAP, 0.082µF, 50V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 0.082µF, 50V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin - 77Y8109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
77Y8109
Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin 77Y8109
CAP, 0.082µF, 50V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 0.082µF, 50V, 10%, X7R, 0603, REEL; Capacitance:82000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1466-2-ND 1292-1466-6-ND 0603B823K500CT 78Y5245
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.082Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details