CAP CER 0.047UF 100V X7R 0603 Product overview: 0603B473K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B473K101CT can be used for catalog matching and distributor lookup.
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
100V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
MLCC 0.047UF 100V X7R 0603
CAP, 0.047UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603B473K101CT | 1292-0603B473K101CTTR-ND | 0603B473K101CT | 0603B473K101CT | 0603B473K101CT | 50AJ6314 |
| Product Name | 0.047UF 100V Capacitor | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, 0.047Uf, 100V, Mlcc, 0603 Rohs Compliant Walsin |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |