The Walsin 20nF capacitor, rated for 50V with a tolerance of ±10%, features an X7R dielectric, which provides stable capacitance over a wide temperature range. This capacitor is housed in a 0603 case size, making it suitable for compact electronic designs. It is RoHS compliant, ensuring it meets environmental regulations. The capacitor is designed for general-purpose applications, including power supply bypassing and use in consumer electronics and telecommunications. Its construction allows for high reliability and performance in various electronic circuits.
0.02µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Capacitors - Ceramic Capacitors
CAP, 20NF, 50V, 10%, X7R, 0603; Capacitance:20000pF;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603B203K500CTTR-ND | 0603B203K500CT | 77Y8086 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 20Nf, 50V, 10%, X7R, 0603; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0200 microF | 0.0200 microF | 0.0200 microF |