Walsin Technology Corp. Ceramic Capacitors 0402N7R5D500CT

Description
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N7R5D500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N7R5D500CTTR-ND
Ceramic Capacitors 1292-0402N7R5D500CTTR-ND
7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N7R5D500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N7R5D500CT
Ceramic Capacitors 0402N7R5D500CT
MLCC 7.5PF 50V NPO 0402

MLCC 7.5PF 50V NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1292-0402N7R5D500CTTR-ND 0402N7R5D500CT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details