Walsin Technology Corp. Ceramic Capacitors 0402N270J101CT

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N270J101CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N270J101CTTR-ND
Ceramic Capacitors 1292-0402N270J101CTTR-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
27pF ±5% 100V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-0402N270J101CT - Utmel Electronic Limited
Hong Kong, China
27pF ±5% 100V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-0402N270J101CT
27pF ±5% 100V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-0402N270J101CT
27pF ±5% 100V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

27pF ±5% 100V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1292-0402N270J101CTTR-ND 883-0402N270J101CT
Product Name Ceramic Capacitors 27pF ±5% 100V NP0 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details