CAP CER 0.1UF 16V Y5V 0402
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1292-0402F104K160CT-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1000 microF |