Cornell Dubilier Aluminum Electrolytic 226AXZ010M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

This is an aluminum electrolytic capacitor for filtering, bypass, and decoupling applications, rated for 10 VDC with a capacitance of 22 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It has an ESR of 15.07 Ω at 120 Hz and +20°C, and a ripple current rating of 80 mA at 100 kHz and +105°C. The component is in a radial leaded package with dimensions 4 mm in diameter by 5.4 mm in length. It operates within a temperature range of -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage. The capacitance change under load life does not exceed 30% of the initial value, and dissipation factor and leakage current remain within specified limits after aging. It meets resistance to soldering heat requirements with less than 10% capacitance change after exposure to 250°C for 30 seconds.

Datasheet Summary
Powered by GS/AI

This is an aluminum electrolytic capacitor for filtering, bypass, and decoupling applications, rated for 10 VDC with a capacitance of 22 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It has an ESR of 15.07 Ω at 120 Hz and +20°C, and a ripple current rating of 80 mA at 100 kHz and +105°C. The component is in a radial leaded package with dimensions 4 mm in diameter by 5.4 mm in length. It operates within a temperature range of -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage. The capacitance change under load life does not exceed 30% of the initial value, and dissipation factor and leakage current remain within specified limits after aging. It meets resistance to soldering heat requirements with less than 10% capacitance change after exposure to 250°C for 30 seconds.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226AXZ010M
Aluminum Electrolytic 226AXZ010M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-226AXZ010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226AXZ010M
Aluminum Electrolytic Capacitors 2002-226AXZ010M
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 22µF 10V

Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 22µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-226AXZ010MDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226AXZ010MDKR-ND
Aluminum Electrolytic Capacitors 1572-226AXZ010MDKR-ND
CAP ALUM 22UF 20% 10V SMD

CAP ALUM 22UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-226AXZ010MCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226AXZ010MCT-ND
Aluminum Electrolytic Capacitors 1572-226AXZ010MCT-ND
CAP ALUM 22UF 20% 10V SMD

CAP ALUM 22UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-226AXZ010MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-226AXZ010MTR-ND
Aluminum Electrolytic Capacitors 1572-226AXZ010MTR-ND
22µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 2000 Hrs @ 105°C

22µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.07Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226AXZ010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226AXZ010M
Capacitors - Aluminum Electrolytic Capacitors 226AXZ010M
CAP ALUM 22UF 20% 10V SMD

CAP ALUM 22UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 226AXZ010M 2002-226AXZ010M 1572-226AXZ010MDKR-ND 1572-226AXZ010MCT-ND 226AXZ010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers