Walsin Technology Corp. Ceramic Capacitors 0402B471K500CT

Description
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1209-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1209-2-ND
Ceramic Capacitors 1292-1209-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1209-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1209-1-ND
Ceramic Capacitors 1292-1209-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1209-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1209-6-ND
Ceramic Capacitors 1292-1209-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-0402B471K500CT
470PF 50V Capacitor 60-0402B471K500CT
CAP CER 470PF 50V X7R 0402 Product overview: 0402B471K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B471K500CT can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X7R 0402 Product overview: 0402B471K500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402B471K500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 470pF 50V X7R 10% SMD 0402 125C Paper T/R - 883-0402B471K500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 470pF 50V X7R 10% SMD 0402 125C Paper T/R
883-0402B471K500CT
Cap Ceramic 470pF 50V X7R 10% SMD 0402 125C Paper T/R 883-0402B471K500CT
Cap Ceramic 470pF 50V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 470pF 50V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7627 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7627
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7627
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 68Y8774 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
68Y8774
Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 68Y8774
Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1209-2-ND 1292-1209-6-ND 60-0402B471K500CT 883-0402B471K500CT 58Y7627
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 50V Capacitor Cap Ceramic 470pF 50V X7R 10% SMD 0402 125C Paper T/R Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details