Walsin Technology Corp. Ceramic Capacitors 0201X103J6R3CT

Description
10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201X103J6R3CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201X103J6R3CTTR-ND
Ceramic Capacitors 1292-0201X103J6R3CTTR-ND
10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0201X103J6R3CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers