Walsin Technology Corp. Ceramic Capacitors 0201N2R0B500CT

Description
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0201N2R0B500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0201N2R0B500CTTR-ND
Ceramic Capacitors 1292-0201N2R0B500CTTR-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
2PF 50V Capacitor
60-0201N2R0B500CT
2PF 50V Capacitor 60-0201N2R0B500CT
CAP CER 2PF 50V C0G/NP0 0201 Product overview: 0201N2R0B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N2R0B500CT can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0201 Product overview: 0201N2R0B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201N2R0B500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0201N2R0B500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201N2R0B500CT
Ceramic Capacitors 0201N2R0B500CT
MLCC 2PF 50V NPO 0201

MLCC 2PF 50V NPO 0201

Supplier's Site Datasheet
0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-0201N2R0B500CT - Utmel Electronic Limited
Hong Kong, China
0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-0201N2R0B500CT
0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-0201N2R0B500CT
0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0201N2R0B500CTTR-ND 60-0201N2R0B500CT 0201N2R0B500CT 883-0201N2R0B500CT
Product Name Ceramic Capacitors 2PF 50V Capacitor Ceramic Capacitors 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details