Walsin Technology Corp. Ceramic Capacitors 0201B103K250CT

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1119-2-ND
Ceramic Capacitors 1292-1119-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
CAP CER 10000PF 25V X7R 0201 - 883-0201B103K250CT - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 25V X7R 0201
883-0201B103K250CT
CAP CER 10000PF 25V X7R 0201 883-0201B103K250CT
CAP CER 10000PF 25V X7R 0201

CAP CER 10000PF 25V X7R 0201

Supplier's Site
Ceramic Capacitors - 0201B103K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201B103K250CT
Ceramic Capacitors 0201B103K250CT
CAP CER 10000PF 25V X7R 0201

CAP CER 10000PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1119-2-ND 883-0201B103K250CT 0201B103K250CT
Product Name Ceramic Capacitors CAP CER 10000PF 25V X7R 0201 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers