Walsin Lihwa Antennas RFANT5220110A2T

Description
Antennas 2.4GHz 150MHz 5.2x2.0x1.1
Datasheet
Description
Antennas 2.4GHz 150MHz 5.2x2.0x1.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.4GHz 150MHz 5.2x2.0x1.1

Antennas 2.4GHz 150MHz 5.2x2.0x1.1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number RFANT5220110A2T
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers