The IR3824MTRPBF is a 15A, highly integrated synchronous buck regulator for server, telecom, and distributed point-of-load power applications. It operates from a 1.0V to 21V input voltage range and delivers an output voltage from 0.6V to 0.86×Vin, with a programmable switching frequency up to 1.5MHz. The device features integrated MOSFET drivers, a bootstrap diode, thermal shutdown, and three selectable current limit settings. It includes a precision 0.6V±0.6% reference voltage, programmable power-good output, and monotonic start-up. The regulator is packaged in a PQFN 5mm×6mm, lead-free, halogen-free, and RoHS compliant. Operating junction temperature range is -40°C to 125°C.
IC REG BUCK CTRLR PQFN Product overview: IR3824MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3824MTRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IR3824MTRPBF |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |