Texas Instruments DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV012405P-U

Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet
Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Dallas, TX, United States
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
DCV012405P-U
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV012405P-U
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP

Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - DCV012405P-U - 1166919-DCV012405P-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV012405P-U
1166919-DCV012405P-U
Power Supplies Board Mount DCDC Converters - DCV012405P-U 1166919-DCV012405P-U
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166919-DCV012405P-U Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166919-DCV012405P-U
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
 - DCV012405P-U - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 1 Output, 1W, BCDMOS

Supplier's Site Datasheet
Isolated 1W 5V 1.5kV DC-DC Converter IC - 132-DCV012405P-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 1.5kV DC-DC Converter IC
132-DCV012405P-U
Isolated 1W 5V 1.5kV DC-DC Converter IC 132-DCV012405P-U
1W 5V Isolated DC/DC Converter, 1.5kV, 200mA, SOP Product overview: DCV012405P-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV012405P-U can be used for catalog matching and distributor lookup.

1W 5V Isolated DC/DC Converter, 1.5kV, 200mA, SOP Product overview: DCV012405P-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV012405P-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCV012405P-U 1166919-DCV012405P-U DCV012405P-U 132-DCV012405P-U
Product Name DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters Power Supplies Board Mount DCDC Converters - DCV012405P-U Isolated 1W 5V 1.5kV DC-DC Converter IC
Package Type Other; PDIP,SOP Other; SOP7 Other; SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts 5 volts
Input Voltage 21.6 to 26.4 volts 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
LMZ14202 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage - LMZ14202TZ-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers
Buck 60V 1A 40uA Step-Down DC-DC Converter IC - 739-LMR16010PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CSD87351ZQ5D Synchronous Buck NexFET Power Block - CSD87351ZQ5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers