The LANE1209ND2 is a 2-watt DC/DC converter in a 5-pin SIP package, measuring 19.50mm x 7.10mm x 10mm, designed for dual output applications with ±9V at ±111mA from a 12VDC input (10.8~13.2VDC range). It features short circuit protection, 75% efficiency, 100mVp-p ripple and noise, and operates from -40°C to +85°C. The converter is RoHS compliant, recognized by UL 60950-1, and requires no external components.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | LANE1209ND2 |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |