Qorvo 23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS ACT5101

Description
Qorvo's ACT5101 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications. An advanced switch control algorithm allows the buck-boost converter to maintain output voltage regulation with input voltages that are above, below or equal to the output voltage. The system can be monitored and configured by I2C interface as well. The built-in ADC can be read for the information of input/output voltages and currents, die temperature and generic input signals. ACT5101 and ACT5102 are identical products except for the following differences: ACT5101 has internal voltage feedback while ACT5102 has external voltage feedback. ACT5101's output voltage is set by internal registers while ACT5102's output voltage is set by an external resistor divider. ACT5101 has ADC functionality while AC5102 does not.
Request a Quote Datasheet
Description
Qorvo's ACT5101 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications. An advanced switch control algorithm allows the buck-boost converter to maintain output voltage regulation with input voltages that are above, below or equal to the output voltage. The system can be monitored and configured by I2C interface as well. The built-in ADC can be read for the information of input/output voltages and currents, die temperature and generic input signals. ACT5101 and ACT5102 are identical products except for the following differences: ACT5101 has internal voltage feedback while ACT5102 has external voltage feedback. ACT5101's output voltage is set by internal registers while ACT5102's output voltage is set by an external resistor divider. ACT5101 has ADC functionality while AC5102 does not.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Greensboro, NC, United States
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS
ACT5101
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS ACT5101
Qorvo's ACT5101 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications. An advanced switch control algorithm allows the buck-boost converter to maintain output voltage regulation with input voltages that are above, below or equal to the output voltage. The system can be monitored and configured by I2C interface as well. The built-in ADC can be read for the information of input/output voltages and currents, die temperature and generic input signals. ACT5101 and ACT5102 are identical products except for the following differences: ACT5101 has internal voltage feedback while ACT5102 has external voltage feedback. ACT5101's output voltage is set by internal registers while ACT5102's output voltage is set by an external resistor divider. ACT5101 has ADC functionality while AC5102 does not.

Qorvo's ACT5101 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications.

An advanced switch control algorithm allows the buck-boost converter to maintain output voltage regulation with input voltages that are above, below or equal to the output voltage. The system can be monitored and configured by I2C interface as well.

The built-in ADC can be read for the information of input/output voltages and currents, die temperature and generic input signals.

ACT5101 and ACT5102 are identical products except for the following differences:

  • ACT5101 has internal voltage feedback while ACT5102 has external voltage feedback.
  • ACT5101's output voltage is set by internal registers while ACT5102's output voltage is set by an external resistor divider.
  • ACT5101 has ADC functionality while AC5102 does not.
Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT5101
Product Name 23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details