The JFC12D24-315 is a 15-watt DC/DC converter with dual outputs of ±24VDC at ±315mA, operating from an 18~36VDC input range. It measures 1.0in x 1.0in x 0.39in (25.4mm x 25.4mm x 9.9mm), provides 1600VDC isolation, and delivers 90% efficiency at full load. Output ripple and noise is 100mVp-p, with a transient response recovery time of 250µs under 25% load step changes. The device supports both positive and negative logic remote on/off control, includes automatic recovery from over current, over voltage, and short circuit conditions, and requires no minimum load. Operating ambient temperature ranges from -40°C to +105°C, with a maximum case temperature of 105°C. It complies with IEC/EN/UL62368-1 safety standards and meets EMC requirements including EN55022 Class A, EN55035, and EN61000-4-2, -4-3, -4-4, -4-5, -4-6, and -4-8.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | JFC12D24-315 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |