Texas Instruments Power Supplies - Board Mount - DC DC Converters PT5061A

Description
Win Source Part Number: 1314434-PT5061A Category: Power Supplies - Board Mount>DC DC Converters Series: PT5060 (9W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 500mA, 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 11V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT5061 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314434-PT5061A Category: Power Supplies - Board Mount>DC DC Converters Series: PT5060 (9W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 500mA, 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 11V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT5061 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1314434-PT5061A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1314434-PT5061A
Power Supplies - Board Mount - DC DC Converters 1314434-PT5061A
Win Source Part Number: 1314434-PT5061A Category: Power Supplies - Board Mount>DC DC Converters Series: PT5060 (9W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 500mA, 250mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 11V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85% Mounting Type: Through Hole, Right Angle Package / Case: 12-SIP Module Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PT5061 Product Status: Obsolete

Win Source Part Number: 1314434-PT5061A
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT5060 (9W)
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 500mA, 250mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 11V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%
Mounting Type: Through Hole, Right Angle
Package / Case: 12-SIP Module
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PT5061
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1314434-PT5061A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228142P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers