The IR3899MTR1PBF is a 9A synchronous buck regulator with a 4mm x 5mm PQFN package, designed for single-input voltage applications ranging from 1.0V to 21V and output voltages from 0.5V to 0.86× Vin. It features a programmable switching frequency up to 1.5MHz, internal digital soft-start/soft-stop
IC REG BUCK ADJ 9A 16QFN Product overview: IR3899MTR1PBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 9A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3899MTR1PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IR3899MTR1PBF |
| Product Name | Buck 9A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.5000 volts |
| Input Voltage | 21 volts |