The DH12S24-50 is a 50W DC/DC converter with a 9-18 VDC input range and a 24 VDC output, designed for space-constrained applications. It features a shielded metal case measuring 2.00 x 1.00 x 0.43 inches (50.8 x 25.4 x 11.0 mm), 1500VDC isolation, remote ON/OFF control, and protection against over load, short circuit, over voltage, and over temperature. Efficiency reaches 91%, with a maximum capacitive load of 750 µF, and it operates from -40°C to +80°C without a heatsink. The converter is RoHS compliant and meets UL/cUL/IEC/EN 60950-1 safety standards and EN55032 Class A EMI requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | DH12S24-50 |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |